☰
CD74HC74MT
CD74HC74MT
Active
Description:  IC FF D-TYPE DUAL 1BIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74HC74MT Datasheet
History Price: $1.08000
In Stock: 24240
CD74HC74MT vs CD74AC112E
Series
74HC
74AC
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
D-Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
50 MHz
100 MHz
Max Propagation Delay @ V, Max CL
30ns @ 6V, 50pF
10.3ns @ 5V, 50pF
Trigger Type
Positive Edge
Negative Edge
Current - Output High, Low
5.2mA, 5.2mA
24mA, 24mA
Voltage - Supply
2V ~ 6V
1.5V ~ 5.5V
Current - Quiescent (Iq)
4 μA
4 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
16-PDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)