☰
CD74HC74MT
CD74HC74MT
Active
Description:  IC FF D-TYPE DUAL 1BIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74HC74MT Datasheet
History Price: $1.08000
In Stock: 24240
CD74HC74MT Specification
Specification
Part No
CD74HC74MT
Category
Logic - Flip Flops
Manufacturer
Texas Instruments
Series
74HC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
50 MHz
Max Propagation Delay @ V, Max CL
30ns @ 6V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
5.2mA, 5.2mA
Voltage - Supply
2V ~ 6V
Current - Quiescent (Iq)
4 μA
Input Capacitance
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD74HC74MT Related Parts
CD74AC109E
CD74AC109E
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC109E
CD74AC109E
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC109M
CD74AC109M
Harris Corporation
DUAL J-K FLIP-FLOP
CD74AC109M96
CD74AC109M96
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC109M96
CD74AC109M96
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112E
CD74AC112E
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC112E
CD74AC112E
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16DIP
CD74AC112M
CD74AC112M
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M
CD74AC112M
Harris Corporation
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M96
CD74AC112M96
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC112M96G4
CD74AC112M96G4
Texas Instruments
IC FF JK TYPE DUAL 1BIT 16SOIC
CD74AC174E
CD74AC174E
Harris Corporation
IC FF D-TYPE SNGL 6BIT 16DIP
CD74HC74MT Compare Parts
  • CD74HC74MT vs CD74LPT16374AMT
  • CD74HC74MT vs CD74HCT74MTE4
  • CD74HC74MT vs CD74HCT74MT
  • CD74HC74MT vs CD74HCT74ME4
  • CD74HC74MT vs CD74HCT74M96G4
  • CD74HC74MT vs CD74HCT74M96
  • CD74HC74MT vs CD74HCT74M96
  • CD74HC74MT vs CD74HCT74M
  • CD74HC74MT vs CD74HCT74EX
  • CD74HC74MT vs CD74HCT74E
  • CD74HC74MT vs CD74HCT73M96
  • CD74HC74MT vs CD74HCT73M
  • CD74HC74MT vs CD74HCT73M
  • CD74HC74MT vs CD74HCT73EG4
  • CD74HC74MT vs CD74HCT73E
  • CD74HC74MT vs CD74HCT574QPWRQ1
  • CD74HC74MT vs CD74HCT574QPWRG4Q1
  • CD74HC74MT vs CD74HCT574QPWREP
  • CD74HC74MT vs CD74HCT574QM96Q1
  • CD74HC74MT vs CD74HCT574QM96G4Q1
  • CD74HC74MT vs CD74HCT574QM96EP
  • CD74HC74MT vs CD74HCT574PWR
  • CD74HC74MT vs CD74HCT574ME4
  • CD74HC74MT vs CD74HCT574M96G4
  • CD74HC74MT vs CD74HCT574M96
  • CD74HC74MT vs CD74HCT574M96
  • CD74HC74MT vs CD74HCT574M
  • CD74HC74MT vs CD74HCT574M
  • CD74HC74MT vs CD74HCT574E
  • CD74HC74MT vs CD74HCT564MG4
  • CD74HC74MT vs CD74HCT564M
  • CD74HC74MT vs CD74HCT564E
  • CD74HC74MT vs CD74HCT564E
  • CD74HC74MT vs CD74HCT534M96
  • CD74HC74MT vs CD74HCT534E
  • CD74HC74MT vs CD74HCT534E
  • CD74HC74MT vs CD74HCT377MS2075
  • CD74HC74MT vs CD74HCT377ME4
  • CD74HC74MT vs CD74HCT377M96
  • CD74HC74MT vs CD74HCT377M
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.