☰
CDC303NS
CDC303NS
Active
Description:  ANALOG COMPUTER SYSTEMS
Manufacturer:  Texas Instruments
Datasheet:   CDC303NS Datasheet
History Price: $3.20000
In Stock: 16240
CDC303NS vs CDC536DB
Part No
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Type
-
PLL Clock Driver
PLL
-
Yes with Bypass
Input
-
TTL
Output
-
LVTTL
Number of Circuits
-
1
Ratio - Input:Output
-
1:6
Differential - Input:Output
-
No/No
Frequency - Max
-
100MHz
Divider/Multiplier
-
Yes/Yes
Voltage - Supply
-
3V ~ 3.6V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
28-SSOP