☰
CDC536DB
CDC536DB
Active
Description:  IC PLL CLOCK DRIVER 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC536DB Datasheet
History Price: $7.37000
In Stock: 22240
CDC536DB Specification
Specification
Part No
CDC536DB
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Clock Driver
PLL
Yes with Bypass
Input
TTL
Output
LVTTL
Number of Circuits
1
Ratio - Input:Output
1:6
Differential - Input:Output
No/No
Frequency - Max
100MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
CDC536DB Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC536DB Compare Parts
  • CDC536DB vs CDCVF857RTBT
  • CDC536DB vs CDCVF857RTBR
  • CDC536DB vs CDCVF857RHATG4
  • CDC536DB vs CDCVF857RHAT
  • CDC536DB vs CDCVF857RHAT
  • CDC536DB vs CDCVF857RHARG4
  • CDC536DB vs CDCVF857RHAR
  • CDC536DB vs CDCVF857GQLR
  • CDC536DB vs CDCVF857DGGRG4
  • CDC536DB vs CDCVF857DGGR
  • CDC536DB vs CDCVF857DGGG4
  • CDC536DB vs CDCVF857DGG
  • CDC536DB vs CDCVF855PWRG4
  • CDC536DB vs CDCVF855PWR
  • CDC536DB vs CDCVF855PWG4
  • CDC536DB vs CDCVF855PW
  • CDC536DB vs CDCVF2510PWR
  • CDC536DB vs CDCVF2510PWG4
  • CDC536DB vs CDCVF2510PW
  • CDC536DB vs CDCVF2510APWRG4
  • CDC536DB vs CDCVF2510APWR
  • CDC536DB vs CDCVF2510APW
  • CDC536DB vs CDCVF2509PWRG4
  • CDC536DB vs CDCVF2509PWR
  • CDC536DB vs CDCVF2509PWG4
  • CDC536DB vs CDCVF2509PW
  • CDC536DB vs CDCVF2509APWRG4
  • CDC536DB vs CDCVF2509APWR
  • CDC536DB vs CDCVF2509APWG4
  • CDC536DB vs CDCVF2509APW
  • CDC536DB vs CDCVF25084PWRG4
  • CDC536DB vs CDCVF25084PWR
  • CDC536DB vs CDCVF25084PW
  • CDC536DB vs CDCVF25081PWRG4
  • CDC536DB vs CDCVF25081PWR
  • CDC536DB vs CDCVF25081PWG4
  • CDC536DB vs CDCVF25081PW
  • CDC536DB vs CDCVF25081DRG4
  • CDC536DB vs CDCVF25081DR
  • CDC536DB vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend