☰
CDC319DB
CDC319DB
Active
Description:  IC CLK BUFFER 1:10 100MHZ 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC319DB Datasheet
History Price: $6.78000
In Stock: 7360
CDC319DB vs CDCS503PW
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Type
Fanout Buffer (Distribution), Data
Buffer/Driver, Multiplier
Number of Circuits
1
1
Ratio - Input:Output
1:10
1:1
Differential - Input:Output
No/No
No/No
Input
LVTTL
LVCMOS
Output
LVTTL, TTL
LVCMOS
Frequency - Max
100 MHz
108 MHz
Voltage - Supply
3.135V ~ 3.465V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
8-TSSOP