☰
CDCS503PW
CDCS503PW
Active
Description:  IC CLK BUFFER 1:1 108MHZ 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCS503PW Datasheet
History Price: $1.71000
In Stock: 30880
CDCS503PW Specification
Specification
Part No
CDCS503PW
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer/Driver, Multiplier
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Input
LVCMOS
Output
LVCMOS
Frequency - Max
108 MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
CDCS503PW Related Parts
CDC1104RVKR
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDCS503PW Compare Parts
  • CDCS503PW vs CDCVF310PWR
  • CDCS503PW vs CDCVF310PW
  • CDCS503PW vs CDCVF2310PWRG4
  • CDCS503PW vs CDCVF2310PWR
  • CDCS503PW vs CDCVF2310PWG4
  • CDCS503PW vs CDCVF2310PW
  • CDCS503PW vs CDCVF2310MPWREP
  • CDCS503PW vs CDCVF2310MPWEP
  • CDCS503PW vs CDCVF111FNRG4
  • CDCS503PW vs CDCVF111FNR
  • CDCS503PW vs CDCVF111FNG4
  • CDCS503PW vs CDCVF111FN
  • CDCS503PW vs CDCV304TPWREP
  • CDCS503PW vs CDCV304PWRG4
  • CDCS503PW vs CDCV304PWR
  • CDCS503PW vs CDCV304PWG4
  • CDCS503PW vs CDCV304PW
  • CDCS503PW vs CDCUN1208LPRHBT
  • CDCS503PW vs CDCUN1208LPRHBR
  • CDCS503PW vs CDCS504TPWRQ1
  • CDCS503PW vs CDCS503TPWRQ1
  • CDCS503PW vs CDCS503PWR
  • CDCS503PW vs CDCP1803RTHT
  • CDCS503PW vs CDCP1803RTHR
  • CDCS503PW vs CDCP1803RGETG4
  • CDCS503PW vs CDCP1803RGET
  • CDCS503PW vs CDCP1803RGER
  • CDCS503PW vs CDCP1803MRGETEP
  • CDCS503PW vs CDCM1804RTHT
  • CDCS503PW vs CDCM1804RTHR
  • CDCS503PW vs CDCM1804RGETG4
  • CDCS503PW vs CDCM1804RGET
  • CDCS503PW vs CDCM1804RGER
  • CDCS503PW vs CDCM1802RGTTG4
  • CDCS503PW vs CDCM1802RGTT
  • CDCS503PW vs CDCM1802RGTRG4
  • CDCS503PW vs CDCM1802RGTR
  • CDCS503PW vs CDCLVP215RHBT
  • CDCS503PW vs CDCLVP215RHBR
  • CDCS503PW vs CDCLVP2108RGZT
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied