Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDC319DB
CDC319DB
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:10 100MHZ 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC319DB Datasheet
History Price: $6.78000
In Stock: 23080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDC319DB vs CDCS503PWR
Part No
CDC319DB
CDCS503PWR
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Type
Fanout Buffer (Distribution), Data
Buffer/Driver, Multiplier
Number of Circuits
1
1
Ratio - Input:Output
1:10
1:1
Differential - Input:Output
No/No
No/No
Input
LVTTL
LVCMOS
Output
LVTTL, TTL
LVCMOS
Frequency - Max
100 MHz
108 MHz
Voltage - Supply
3.135V ~ 3.465V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
8-TSSOP