☰
CDCS503PWR
CDCS503PWR
Active
Description:  IC CLK BUFFER 1:1 108MHZ 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCS503PWR Datasheet
History Price: $1.59000
In Stock: 24000
CDCS503PWR Specification
Specification
Part No
CDCS503PWR
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer/Driver, Multiplier
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Input
LVCMOS
Output
LVCMOS
Frequency - Max
108 MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
CDCS503PWR Related Parts
CDC1104RVKR
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDCS503PWR Description
Overview of Texas Instruments CDCS503PWR

The Texas Instruments CDCS503PWR is a versatile clock generator and fanout buffer designed for high-performance applications requiring precise clock distribution. This device is particularly useful in telecommunications, data communications, and high-speed digital systems where accurate timing signals are critical. The CDCS503PWR provides multiple output frequencies and features low jitter performance, making it suitable for a wide range of applications.

Key Specifications

- Supply Voltage Range: The CDCS503PWR operates with a supply voltage range of 3.3 V ± 10%, ensuring compatibility with various digital systems.
- Input Frequency Range: The device accepts input frequencies from 10 MHz to 200 MHz, allowing it to work with a variety of clock sources.
- Output Frequency: The CDCS503PWR can generate multiple output frequencies, including 1x, 2x, and 4x the input frequency, providing flexibility in clock distribution.
- Output Jitter: The device features low output jitter, typically around 100 ps, which is essential for maintaining signal integrity in high-speed applications.
- Number of Outputs: The CDCS503PWR provides up to five buffered outputs, allowing for the distribution of the clock signal to multiple devices without signal degradation.
- Propagation Delay: The typical propagation delay is approximately 1.5 ns, ensuring fast signal transmission with minimal delay.
- Temperature Range: The operating temperature range is from -40°C to 85°C, making it suitable for industrial and automotive applications.

Features

- Low Power Consumption: The CDCS503PWR is designed for low power consumption, typically consuming around 50 mA during operation, which is beneficial for battery-powered and energy-efficient applications.
- Integrated Phase-Locked Loop (PLL): The device includes an integrated PLL that allows for frequency multiplication and phase alignment, enhancing the performance of clock distribution.
- Flexible Output Configuration: The outputs can be configured for different drive strengths, allowing for customization based on the specific requirements of the application.
- Power Good Indicator: The CDCS503PWR features a power good (PG) output that indicates when the device is operating within specified voltage levels, providing a simple way to monitor the status of the clock generator.
- Compact Package: The device is available in a TQFP-32 package, which is ideal for space-constrained applications and allows for efficient PCB layout.

Applications

The CDCS503PWR is suitable for a wide range of applications, including:

- Telecommunications: It can be used in telecom equipment to provide precise clock signals for data transmission and synchronization.
- Data Communication: The device is ideal for data communication systems, ensuring reliable clock distribution for high-speed data transfer.
- High-Speed Digital Systems: The CDCS503PWR is commonly used in high-speed digital systems, such as FPGAs and ASICs, where accurate timing is critical.
- Industrial Automation: The device can be utilized in industrial automation systems to synchronize various components and ensure reliable operation.

Conclusion

The Texas Instruments CDCS503PWR is a highly versatile clock generator and fanout buffer that offers a combination of low jitter performance, multiple output frequencies, and low power consumption. Its robust specifications and features make it an excellent choice for a variety of applications, particularly in telecommunications, data communication, and high-speed digital systems. With its reliable operation and advanced capabilities, the CDCS503PWR enhances the overall efficiency and functionality of clock distribution systems, making it a valuable component in modern electronic designs.
CDCS503PWR Compare Parts
  • CDCS503PWR vs CDCVF310PWR
  • CDCS503PWR vs CDCVF310PW
  • CDCS503PWR vs CDCVF2310PWRG4
  • CDCS503PWR vs CDCVF2310PWR
  • CDCS503PWR vs CDCVF2310PWG4
  • CDCS503PWR vs CDCVF2310PW
  • CDCS503PWR vs CDCVF2310MPWREP
  • CDCS503PWR vs CDCVF2310MPWEP
  • CDCS503PWR vs CDCVF111FNRG4
  • CDCS503PWR vs CDCVF111FNR
  • CDCS503PWR vs CDCVF111FNG4
  • CDCS503PWR vs CDCVF111FN
  • CDCS503PWR vs CDCV304TPWREP
  • CDCS503PWR vs CDCV304PWRG4
  • CDCS503PWR vs CDCV304PWR
  • CDCS503PWR vs CDCV304PWG4
  • CDCS503PWR vs CDCV304PW
  • CDCS503PWR vs CDCUN1208LPRHBT
  • CDCS503PWR vs CDCUN1208LPRHBR
  • CDCS503PWR vs CDCS504TPWRQ1
  • CDCS503PWR vs CDCS503TPWRQ1
  • CDCS503PWR vs CDCS503PW
  • CDCS503PWR vs CDCP1803RTHT
  • CDCS503PWR vs CDCP1803RTHR
  • CDCS503PWR vs CDCP1803RGETG4
  • CDCS503PWR vs CDCP1803RGET
  • CDCS503PWR vs CDCP1803RGER
  • CDCS503PWR vs CDCP1803MRGETEP
  • CDCS503PWR vs CDCM1804RTHT
  • CDCS503PWR vs CDCM1804RTHR
  • CDCS503PWR vs CDCM1804RGETG4
  • CDCS503PWR vs CDCM1804RGET
  • CDCS503PWR vs CDCM1804RGER
  • CDCS503PWR vs CDCM1802RGTTG4
  • CDCS503PWR vs CDCM1802RGTT
  • CDCS503PWR vs CDCM1802RGTRG4
  • CDCS503PWR vs CDCM1802RGTR
  • CDCS503PWR vs CDCLVP215RHBT
  • CDCS503PWR vs CDCLVP215RHBR
  • CDCS503PWR vs CDCLVP2108RGZT
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied