☰
CDC319DBR
CDC319DBR
Active
Description:  IC CLK BUFFER 1:10 100MHZ 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC319DBR Datasheet
History Price: $5.81100
In Stock: 480
CDC319DBR vs CDCV304TPWREP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Fanout Buffer (Distribution), Data
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:10
1:4
Differential - Input:Output
No/No
No/No
Input
LVTTL
LVTTL
Output
LVTTL, TTL
LVTTL
Frequency - Max
100 MHz
200 MHz
Voltage - Supply
3.135V ~ 3.465V
2.3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
8-TSSOP