☰
CDCV304TPWREP
CDCV304TPWREP
Active
Description:  IC CLK BUFFER 1:4 200MHZ 8TSSOP
Manufacturer:  Texas Instruments
History Price: $9.28000
In Stock: 12080
CDCV304TPWREP Specification
Specification
Part No
CDCV304TPWREP
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Input
LVTTL
Output
LVTTL
Frequency - Max
200 MHz
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
CDCV304TPWREP Related Parts
CDC1104RVKR
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDCV304TPWREP Description
The Texas Instruments CDCV304TPWREP is a high-performance clock distribution IC designed to distribute and buffer clock signals in high-speed digital systems. It is part of the CDC (Clock Distribution and Timing) family of ICs from Texas Instruments, optimized for applications requiring precise and reliable timing synchronization. This IC is particularly suitable for use in systems such as telecommunications equipment, networking devices, consumer electronics, and other applications that require accurate clock signal distribution.

## Key Specifications and Features

1. Device Type and Functionality
The CDCV304TPWREP is a clock buffer and fanout distribution IC. It is designed to distribute a single clock input to multiple output channels, ensuring that each output receives a clean, low-jitter version of the input clock. The device operates with a low propagation delay, which is critical in high-speed systems where timing precision is essential.

2. Clock Output and Fanout
The CDCV304TPWREP has four differential clock outputs, making it a quad-output clock buffer. These outputs are capable of delivering high-quality clock signals to downstream devices with minimal signal degradation, ensuring that the integrity of the clock signal is maintained over multiple stages in the signal chain. The device can drive loads such as FPGAs, ASICs, microcontrollers, or any other digital circuits that require precise clock synchronization.

3. Operating Voltage
The CDCV304TPWREP operates within a wide supply voltage range from 3.0V to 3.6V, making it compatible with a wide range of systems that operate at different voltage levels. This flexibility allows it to be used in a variety of digital systems that require stable clock distribution. Its operating voltage range also ensures that it can be integrated into power-sensitive applications, offering energy-efficient performance.

4. Low Propagation Delay
One of the key features of the CDCV304TPWREP is its low propagation delay, which is typically 0.35 ns. Propagation delay is a critical parameter in high-speed systems, as it directly impacts the timing accuracy between the clock input and the output signals. Low propagation delay ensures that the device can operate in high-speed circuits, such as high-frequency data transfer systems, where maintaining tight timing constraints is crucial.

5. Jitter Performance
The CDCV304TPWREP offers low jitter characteristics, which are essential for maintaining signal integrity in high-speed systems. Jitter refers to the variation in the timing of a clock signal, which can cause errors in data transmission or lead to misalignment between clocked operations in a digital system. The low jitter performance of this clock buffer ensures that the distributed clock signal is stable and reliable, making it suitable for applications that require precise synchronization.

6. Input Signal Compatibility
The CDCV304TPWREP accepts differential input clock signals, typically in the form of LVDS (Low-Voltage Differential Signaling) or LVPECL (Low-Voltage Positive Emitter Coupled Logic). These input standards are commonly used in high-speed digital systems to minimize signal loss and noise while preserving signal integrity over long transmission distances. The ability to accept these input signals makes the device suitable for use in high-speed networking equipment and other precision timing applications.

7. Output Signal Drive Capability
The device is designed to drive capacitive loads up to 15pF on its output pins, making it capable of driving signals to multiple downstream devices without significant degradation in signal quality. The strong drive capability ensures that the clock signal can be distributed across a wide range of devices in the system, making the CDCV304TPWREP an ideal choice for applications requiring reliable clock distribution.

8. Package and Integration
The CDCV304TPWREP comes in a 16-pin TSSOP (Thin Shrink Small Outline Package), which is compact and well-suited for applications where board space is limited. The package design offers good thermal performance and is ideal for integration into complex, high-density circuit boards. The small footprint and efficient design make it a practical choice for embedded systems and applications that require multiple clock distribution channels in a constrained space.

9. Temperature Range
The CDCV304TPWREP is designed to operate within an extended temperature range of -40°C to +85°C. This wide temperature tolerance ensures that the device can function reliably in a variety of environments, including industrial and automotive applications where temperature fluctuations are common. The robust design makes it suitable for use in systems that require continuous operation in harsh conditions.

10. Applications
The CDCV304TPWREP is ideal for applications where precise clock distribution is required. Common applications include:

* Telecommunications Equipment: In systems such as routers, switches, and base stations, where precise timing is crucial for data transfer and signal synchronization.
* Networking Devices: For clocking in Ethernet switches, network adapters, and servers that rely on synchronized clock signals for data integrity.
* Consumer Electronics: In devices such as digital TVs, home audio systems, and gaming consoles, where accurate timing is needed for video, audio, and data processing.
* High-Speed Data Systems: In systems such as storage devices, optical networks, and high-frequency communication systems, where maintaining synchronization across devices is critical.
* Embedded Systems: For applications that require clock synchronization across microcontrollers, FPGAs, or other digital components.

11. Power Consumption
The CDCV304TPWREP is designed to be power-efficient, with low quiescent current and a reduced overall power consumption, which is especially important in battery-operated or energy-conscious applications. Its low power consumption, combined with high performance, makes it suitable for applications where both energy efficiency and signal integrity are paramount.

12. Signal Integrity and PCB Layout
The CDCV304TPWREP is designed to minimize the impact of signal degradation across its outputs. However, achieving optimal performance requires careful PCB layout considerations, including proper termination for differential signals and minimizing trace lengths to reduce signal reflections and crosstalk. The manufacturer provides detailed guidelines on PCB layout to ensure maximum performance and minimize signal distortion.

13. Compliance and Standards
The CDCV304TPWREP complies with industry-standard specifications for clock distribution and timing. It meets the needs of high-speed digital systems that require reliable signal transmission with minimal distortion. The device adheres to the LVDS and LVPECL standards for input compatibility, ensuring that it can integrate seamlessly into a wide range of system architectures.

## Advantages and Benefits

* Low Propagation Delay: The CDCV304TPWREP’s low propagation delay ensures that clock signals are distributed with minimal timing errors, which is essential in high-speed applications.
* Jitter Performance: The low jitter characteristics help maintain the integrity of clock signals, which is critical in systems where precise timing and synchronization are required.
* High Drive Capability: Its ability to drive capacitive loads up to 15pF allows for clock distribution to multiple devices, reducing the need for additional buffers or repeaters in the system.
* Wide Input Voltage Compatibility: The device’s compatibility with both LVDS and LVPECL signals allows for easy integration with different system designs.
* Compact Package: The 16-pin TSSOP package makes the CDCV304TPWREP suitable for high-density applications where space is limited.
* Power Efficiency: The low power consumption of the device makes it ideal for energy-sensitive applications, reducing the overall operational costs.

## Conclusion

The Texas Instruments CDCV304TPWREP is an advanced clock buffer and distribution IC designed to meet the demands of high-speed digital systems. With its low propagation delay, low jitter performance, and flexible input signal compatibility, it is a reliable solution for distributing clock signals in applications such as telecommunications, networking, consumer electronics, and embedded systems. The device's power efficiency, strong drive capability, and wide operating temperature range make it well-suited for a variety of industrial and commercial applications, providing precise clock synchronization for demanding systems. Its compact design and integration ease make it a valuable component in modern, high-performance digital systems.
CDCV304TPWREP Compare Parts
  • CDCV304TPWREP vs CDCVF310PWR
  • CDCV304TPWREP vs CDCVF310PW
  • CDCV304TPWREP vs CDCVF2310PWRG4
  • CDCV304TPWREP vs CDCVF2310PWR
  • CDCV304TPWREP vs CDCVF2310PWG4
  • CDCV304TPWREP vs CDCVF2310PW
  • CDCV304TPWREP vs CDCVF2310MPWREP
  • CDCV304TPWREP vs CDCVF2310MPWEP
  • CDCV304TPWREP vs CDCVF111FNRG4
  • CDCV304TPWREP vs CDCVF111FNR
  • CDCV304TPWREP vs CDCVF111FNG4
  • CDCV304TPWREP vs CDCVF111FN
  • CDCV304TPWREP vs CDCV304PWRG4
  • CDCV304TPWREP vs CDCV304PWR
  • CDCV304TPWREP vs CDCV304PWG4
  • CDCV304TPWREP vs CDCV304PW
  • CDCV304TPWREP vs CDCUN1208LPRHBT
  • CDCV304TPWREP vs CDCUN1208LPRHBR
  • CDCV304TPWREP vs CDCS504TPWRQ1
  • CDCV304TPWREP vs CDCS503TPWRQ1
  • CDCV304TPWREP vs CDCS503PWR
  • CDCV304TPWREP vs CDCS503PW
  • CDCV304TPWREP vs CDCP1803RTHT
  • CDCV304TPWREP vs CDCP1803RTHR
  • CDCV304TPWREP vs CDCP1803RGETG4
  • CDCV304TPWREP vs CDCP1803RGET
  • CDCV304TPWREP vs CDCP1803RGER
  • CDCV304TPWREP vs CDCP1803MRGETEP
  • CDCV304TPWREP vs CDCM1804RTHT
  • CDCV304TPWREP vs CDCM1804RTHR
  • CDCV304TPWREP vs CDCM1804RGETG4
  • CDCV304TPWREP vs CDCM1804RGET
  • CDCV304TPWREP vs CDCM1804RGER
  • CDCV304TPWREP vs CDCM1802RGTTG4
  • CDCV304TPWREP vs CDCM1802RGTT
  • CDCV304TPWREP vs CDCM1802RGTRG4
  • CDCV304TPWREP vs CDCM1802RGTR
  • CDCV304TPWREP vs CDCLVP215RHBT
  • CDCV304TPWREP vs CDCLVP215RHBR
  • CDCV304TPWREP vs CDCLVP2108RGZT
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied