☰
CDC339DB
CDC339DB
Active
Description:  IC CLK BUFFER 1:8 80MHZ 20SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC339DB Datasheet
History Price: $8.80000
In Stock: 12880
CDC339DB vs CDCS503PW
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Buffer/Driver, Multiplier
Number of Circuits
1
1
Ratio - Input:Output
1:8
1:1
Differential - Input:Output
No/No
No/No
Input
TTL
LVCMOS
Output
TTL
LVCMOS
Frequency - Max
80 MHz
108 MHz
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
8-TSSOP