☰
CDC351DBR
CDC351DBR
Active
Description:  IC CLK BUFFER 1:10 100MHZ 24SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC351DBR Datasheet
History Price: $8.54550
In Stock: 25900
CDC351DBR vs CDCS503PW
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Buffer/Driver, Multiplier
Number of Circuits
1
1
Ratio - Input:Output
1:10
1:1
Differential - Input:Output
No/No
No/No
Input
LVTTL
LVCMOS
Output
LVTTL, TRI-State
LVCMOS
Frequency - Max
100 MHz
108 MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SSOP
8-TSSOP