☰
CDC391D
CDC391D
Active
Description:  IC CLK BUFFER 1:6 100MHZ 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CDC391D Datasheet
History Price: $12.90000
In Stock: 13360
CDC391D vs CDCP1803MRGETEP
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:3
Differential - Input:Output
No/No
Yes/Yes
Input
TTL
CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML
Output
TTL
LVPECL
Frequency - Max
100 MHz
800 MHz
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
16-SOIC
24-VQFN (4x4)