Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDCP1803MRGETEP
CDCP1803MRGETEP
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:3 800MHZ 24VQFN
Manufacturer:
Texas Instruments
Datasheet:
CDCP1803MRGETEP Datasheet
History Price: Obsolete
In Stock: 22160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCP1803MRGETEP Specification
Specification
Part No
CDCP1803MRGETEP
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits
1
Ratio - Input:Output
1:3
Differential - Input:Output
Yes/Yes
Input
CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML
Output
LVPECL
Frequency - Max
800 MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
CDCP1803MRGETEP PDF Datasheet
CDCP1803MRGETEP Datasheet
Click and Download: CDCP1803MRGETEP Datasheet
CDCP1803MRGETEP Related Parts
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDCP1803MRGETEP Compare Parts
CDCP1803MRGETEP vs CDCVF310PWR
CDCP1803MRGETEP vs CDCVF310PW
CDCP1803MRGETEP vs CDCVF2310PWRG4
CDCP1803MRGETEP vs CDCVF2310PWR
CDCP1803MRGETEP vs CDCVF2310PWG4
CDCP1803MRGETEP vs CDCVF2310PW
CDCP1803MRGETEP vs CDCVF2310MPWREP
CDCP1803MRGETEP vs CDCVF2310MPWEP
CDCP1803MRGETEP vs CDCVF111FNRG4
CDCP1803MRGETEP vs CDCVF111FNR
CDCP1803MRGETEP vs CDCVF111FNG4
CDCP1803MRGETEP vs CDCVF111FN
CDCP1803MRGETEP vs CDCV304TPWREP
CDCP1803MRGETEP vs CDCV304PWRG4
CDCP1803MRGETEP vs CDCV304PWR
CDCP1803MRGETEP vs CDCV304PWG4
CDCP1803MRGETEP vs CDCV304PW
CDCP1803MRGETEP vs CDCUN1208LPRHBT
CDCP1803MRGETEP vs CDCUN1208LPRHBR
CDCP1803MRGETEP vs CDCS504TPWRQ1
CDCP1803MRGETEP vs CDCS503TPWRQ1
CDCP1803MRGETEP vs CDCS503PWR
CDCP1803MRGETEP vs CDCS503PW
CDCP1803MRGETEP vs CDCP1803RTHT
CDCP1803MRGETEP vs CDCP1803RTHR
CDCP1803MRGETEP vs CDCP1803RGETG4
CDCP1803MRGETEP vs CDCP1803RGET
CDCP1803MRGETEP vs CDCP1803RGER
CDCP1803MRGETEP vs CDCM1804RTHT
CDCP1803MRGETEP vs CDCM1804RTHR
CDCP1803MRGETEP vs CDCM1804RGETG4
CDCP1803MRGETEP vs CDCM1804RGET
CDCP1803MRGETEP vs CDCM1804RGER
CDCP1803MRGETEP vs CDCM1802RGTTG4
CDCP1803MRGETEP vs CDCM1802RGTT
CDCP1803MRGETEP vs CDCM1802RGTRG4
CDCP1803MRGETEP vs CDCM1802RGTR
CDCP1803MRGETEP vs CDCLVP215RHBT
CDCP1803MRGETEP vs CDCLVP215RHBR
CDCP1803MRGETEP vs CDCLVP2108RGZT
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied