Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDC391D
CDC391D
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:6 100MHZ 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CDC391D Datasheet
History Price: $12.90000
In Stock: 13360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDC391D vs CDCV304TPWREP
Part No
CDC391D
CDCV304TPWREP
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:4
Differential - Input:Output
No/No
No/No
Input
TTL
LVTTL
Output
TTL
LVTTL
Frequency - Max
100 MHz
200 MHz
Voltage - Supply
4.75V ~ 5.25V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
8-TSSOP