Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDC536DB
CDC536DB
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL CLOCK DRIVER 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC536DB Datasheet
History Price: $7.37000
In Stock: 22240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDC536DB vs CDCVF857RTBT
Part No
CDC536DB
CDCVF857RTBT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Obsolete
Type
PLL Clock Driver
PLL Clock Driver
PLL
Yes with Bypass
Yes with Bypass
Input
TTL
SSTL-2
Output
LVTTL
SSTL-2
Number of Circuits
1
1
Ratio - Input:Output
1:6
2:11
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
100MHz
220MHz
Divider/Multiplier
Yes/Yes
No/No
Voltage - Supply
3V ~ 3.6V
2.3V ~ 2.7V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
28-SSOP
40-VQFN (6x6)