Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDC536DBG4
CDC536DBG4
Discontinued
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL CLOCK DRIVER 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC536DBG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 15360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDC536DBG4 vs CDCEL913PW
Part No
CDC536DBG4
CDCEL913PW
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Active
Type
PLL Clock Driver
PLL Clock Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
TTL
LVCMOS, Crystal
Output
LVTTL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:3
Differential - Input:Output
No/No
No/No
Frequency - Max
100MHz
230MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3V ~ 3.6V
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
14-TSSOP