☰
CDCEL913PW
CDCEL913PW
Active
Description:  IC PLL CLOCK SYNTHESIZER 14TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCEL913PW Datasheet
History Price: $4.75000
In Stock: 4000
CDCEL913PW Specification
Specification
Part No
CDCEL913PW
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Clock Synthesizer
PLL
Yes with Bypass
Input
LVCMOS, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:3
Differential - Input:Output
No/No
Frequency - Max
230MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
CDCEL913PW Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCEL913PW Description
# Introduction to Texas Instruments CDCEL913PW

The Texas Instruments CDCEL913PW is a high-performance clock generator designed for various applications that require precise timing signals. This device is particularly suitable for telecommunications, data communications, and consumer electronic systems. The CDCEL913PW provides multiple output clocks from a single input reference clock, making it an essential component in modern electronics where synchronization is crucial.

## Key Features

1. Flexible Output Configuration
- The CDCEL913PW can generate multiple output frequencies simultaneously, supporting various standard clock rates required by different components in a system.

2. Low Phase Noise
- This clock generator is designed to offer low phase noise performance, which is critical in applications where signal integrity is paramount.

3. Programmable Output Frequencies
- Users can configure the output frequencies through a simple serial interface, allowing for flexible design choices and adaptability to different requirements.

4. Wide Supply Voltage Range
- Operating with a supply voltage range from 3.3V to 5V, the CDCEL913PW can be integrated into a variety of systems without requiring additional voltage regulators.

5. Power Management Features
- The device includes power-saving modes to reduce power consumption when the output clocks are not needed, making it suitable for battery-operated devices.

## Specifications

Here are the key specifications for the CDCEL913PW:

| Parameter | Value |
|--------------------------------------|-----------------------------------------|
| Device Type | Clock Generator |
| Package Type | TQFP (Thin Quad Flat Package) |
| Operating Supply Voltage (VDD) | 3.3V to 5.0V |
| Output Frequency Range | 1 MHz to 250 MHz |
| Phase Jitter | < 1 ps (typical) |
| Output Signal Levels | CMOS levels |
| Number of Outputs | Up to 8 configurable outputs |
| Input Reference Frequency | 10 MHz to 100 MHz |
| Output Enable/Disable | Yes |
| Serial Interface | I²C compatible |
| Temperature Range | -40°C to +85°C |
| Maximum Power Consumption | 200 mW (typical) |

## Applications

The CDCEL913PW is suitable for a wide array of applications, including:

1. Telecommunications
- Provides precise clock signals for data transmission, ensuring synchronization across various components.

2. Networking Equipment
- Supports routers, switches, and other networking devices by generating multiple clock signals necessary for various protocols.

3. Consumer Electronics
- Used in devices such as televisions, gaming consoles, and audio equipment to manage timing for processing and signal conversion.

4. Industrial Automation
- Facilitates accurate timing in control systems and robotics, improving efficiency and reliability.

5. Data Acquisition Systems
- Ensures that data from sensors and other inputs are sampled at precise intervals for accurate measurement and analysis.

## Conclusion

The Texas Instruments CDCEL913PW is a versatile and high-performance clock generator that meets the demands of modern electronic systems. Its ability to generate multiple output frequencies, combined with low phase noise and power management features, makes it an ideal choice for a variety of applications, from telecommunications to consumer electronics. By providing flexibility in configuration and ease of integration, the CDCEL913PW stands out as a reliable component in any engineer%27s toolkit for designing sophisticated electronic systems.
CDCEL913PW Compare Parts
  • CDCEL913PW vs CDCVF857RTBT
  • CDCEL913PW vs CDCVF857RTBR
  • CDCEL913PW vs CDCVF857RHATG4
  • CDCEL913PW vs CDCVF857RHAT
  • CDCEL913PW vs CDCVF857RHAT
  • CDCEL913PW vs CDCVF857RHARG4
  • CDCEL913PW vs CDCVF857RHAR
  • CDCEL913PW vs CDCVF857GQLR
  • CDCEL913PW vs CDCVF857DGGRG4
  • CDCEL913PW vs CDCVF857DGGR
  • CDCEL913PW vs CDCVF857DGGG4
  • CDCEL913PW vs CDCVF857DGG
  • CDCEL913PW vs CDCVF855PWRG4
  • CDCEL913PW vs CDCVF855PWR
  • CDCEL913PW vs CDCVF855PWG4
  • CDCEL913PW vs CDCVF855PW
  • CDCEL913PW vs CDCVF2510PWR
  • CDCEL913PW vs CDCVF2510PWG4
  • CDCEL913PW vs CDCVF2510PW
  • CDCEL913PW vs CDCVF2510APWRG4
  • CDCEL913PW vs CDCVF2510APWR
  • CDCEL913PW vs CDCVF2510APW
  • CDCEL913PW vs CDCVF2509PWRG4
  • CDCEL913PW vs CDCVF2509PWR
  • CDCEL913PW vs CDCVF2509PWG4
  • CDCEL913PW vs CDCVF2509PW
  • CDCEL913PW vs CDCVF2509APWRG4
  • CDCEL913PW vs CDCVF2509APWR
  • CDCEL913PW vs CDCVF2509APWG4
  • CDCEL913PW vs CDCVF2509APW
  • CDCEL913PW vs CDCVF25084PWRG4
  • CDCEL913PW vs CDCVF25084PWR
  • CDCEL913PW vs CDCVF25084PW
  • CDCEL913PW vs CDCVF25081PWRG4
  • CDCEL913PW vs CDCVF25081PWR
  • CDCEL913PW vs CDCVF25081PWG4
  • CDCEL913PW vs CDCVF25081PW
  • CDCEL913PW vs CDCVF25081DRG4
  • CDCEL913PW vs CDCVF25081DR
  • CDCEL913PW vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend