☰
CDC536DBR
CDC536DBR
Active
Description:  IC PLL CLOCK DRIVER 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC536DBR Datasheet
History Price: $6.36300
In Stock: 8480
CDC536DBR vs CDCEL913PWR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
PLL Clock Driver
PLL Clock Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
TTL
LVCMOS, Crystal
Output
LVTTL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:3
Differential - Input:Output
No/No
No/No
Frequency - Max
100MHz
230MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3V ~ 3.6V
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
14-TSSOP