☰
CDCEL913PWR
CDCEL913PWR
Active
Description:  IC PLL CLOCK SYNTHESIZER 14TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCEL913PWR Datasheet
History Price: $3.96000
In Stock: 47120
CDCEL913PWR Specification
Specification
Part No
CDCEL913PWR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Clock Synthesizer
PLL
Yes with Bypass
Input
LVCMOS, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:3
Differential - Input:Output
No/No
Frequency - Max
230MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
CDCEL913PWR Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCEL913PWR Description

The CDCEL913PWR is a high-performance clock generator and buffer from Texas Instruments, designed to meet the needs of modern communication and computing systems. This device is ideal for applications that require precise, low-jitter clock distribution and flexible clock generation across multiple outputs. With the growing demand for high-speed data transmission, precise clock management is essential, and the CDCEL913PWR delivers with a wide range of frequencies, low jitter, and robust performance.

## Key Features

* Multiple Output Clock Signals: The CDCEL913PWR is capable of providing up to 9 clock outputs from a single input, making it highly effective in systems where multiple clock domains are required.
* Low Jitter Performance: The device offers low phase noise and low jitter performance, which is essential for high-speed communications systems and applications where signal integrity is critical.
* Flexible Output Frequency: The CDCEL913PWR can generate a wide range of output frequencies with flexible programmability, including common system clock frequencies for communication interfaces and processors.
* Clock Multiplication and Division: The device allows for clock multiplication and division, making it suitable for clock synchronization across a range of system components that may require different clock speeds.
* Power Supply Range: The clock generator operates over a wide supply voltage range, which provides flexibility in various system architectures, whether for consumer electronics or industrial systems.
* Low Power Consumption: The CDCEL913PWR is optimized for low power consumption, making it a good choice for energy-efficient designs where minimizing power usage is important.

## Applications

* High-Speed Communication Systems: The CDCEL913PWR is used in networking equipment, such as switches and routers, where precise clocking is required to ensure data integrity and synchronization across multiple channels.
* Consumer Electronics: The device can be found in various consumer electronics applications, such as televisions, smartphones, and set-top boxes, where multiple clock signals are needed for video processing, audio synchronization, and other tasks.
* Data Acquisition and Measurement Systems: In instrumentation, the CDCEL913PWR is employed to ensure accurate timing and synchronization in data acquisition systems that require precision clocking for sampling or signal processing.
* Computer Systems and Servers: Used in servers and computing systems where multiple components, such as processors and memory modules, require synchronized clock signals for optimal performance.
* Test and Measurement Equipment: The CDCEL913PWR is also useful in test and measurement applications where multiple clocks are needed to simulate real-world conditions or to ensure that timing is accurate for testing purposes.

## Electrical Specifications

* Supply Voltage: The device operates with a supply voltage range of 2.375V to 3.465V, making it compatible with modern low-voltage logic families, reducing power consumption while maintaining high performance.
* Clock Input Frequency Range: The input clock frequency range is up to 200 MHz, allowing the device to work with a variety of clock sources, including low-frequency crystals, oscillators, or external clock signals.
* Output Frequency Range: The CDCEL913PWR can generate output clock frequencies in the range of 10 MHz to 200 MHz, depending on the input clock and the configuration settings.
* Phase Jitter: The clock generator delivers low phase jitter typically around 1 ps RMS at 100 MHz output, ensuring that the clock signals are clean and suitable for high-speed applications.
* Output Drive Capability: The device supports a differential LVPECL output and LVCMOS output, capable of driving loads that require different signaling standards, offering flexibility in interfacing with other system components.
* Operating Temperature Range: The CDCEL913PWR is designed to operate within a temperature range of -40°C to +85°C, making it suitable for a wide range of industrial, automotive, and commercial applications.
* Power Consumption: With an operating current of typical 30mA, the CDCEL913PWR offers low power consumption for efficient clock distribution, ideal for battery-powered devices or energy-efficient systems.

## Performance Characteristics

* Clock Generation and Distribution: The CDCEL913PWR is capable of multiplying or dividing the input clock to generate a precise set of output clock signals. This versatility is critical in applications that require multiple clocks at different frequencies but based on a single input.
* Low Phase Noise: The clock signals produced by the CDCEL913PWR are designed with low phase noise and low jitter, which is essential for maintaining the integrity of high-speed data transmission systems, reducing error rates, and ensuring system reliability.
* Output Types: The CDCEL913PWR supports LVPECL (Low-Voltage Positive Emitter Coupled Logic) and LVCMOS (Low-Voltage Complementary Metal-Oxide-Semiconductor) output signals. LVPECL is ideal for high-speed, long-distance transmission, while LVCMOS is suitable for lower-speed, lower-power applications.
* Output Impedance: The device’s outputs are designed to drive 50Ω loads, ensuring compatibility with standard clock distribution networks and reducing the need for external components to buffer or match impedances.

## Package and Pin Configuration

The CDCEL913PWR is available in a 16-pin TSSOP package, providing a compact solution for designs with limited PCB space. The pinout for this package includes:

1. CLK\_IN (Pin 1): The clock input pin, where the external clock signal is fed into the device.
2. GND (Pin 2, 5, 6): Ground pins, providing the reference voltage for the device.
3. CLK\_OUT (Pins 3 to 9): The output pins that distribute the generated clock signals. Multiple clock outputs are available to support various parts of the system.
4. VCC (Pin 10): Power supply pin.
5. ENA (Pin 11): Enable pin, which allows the user to turn on or off the clock outputs.
6. OE (Pin 12): Output enable pin, used to disable or enable specific clock outputs.
7. VREF (Pin 13): Reference voltage pin for certain output configurations, such as LVPECL.
8. NC (Pins 14-16): No connection pins that can be left floating or used for other purposes as required.

## Advantages Over Other Clock Generators

* Versatile Frequency Generation: The CDCEL913PWR’s ability to generate a wide range of frequencies from a single input clock makes it highly versatile compared to other clock generators that may only support fixed frequencies.
* Reduced Jitter: With low phase jitter and noise, this clock generator ensures more stable and accurate clock signals, which are critical for high-speed digital circuits and communication systems.
* Power-Efficient Design: With a low quiescent current, the device is designed to minimize power consumption, making it an excellent choice for battery-powered or energy-efficient systems.
* Multiple Output Types: Supporting both LVPECL and LVCMOS outputs, the CDCEL913PWR is compatible with a broad range of devices and signaling requirements, making it ideal for diverse system designs.

## Conclusion

The Texas Instruments CDCEL913PWR is an excellent choice for applications requiring precise, flexible, and reliable clock generation and distribution. With its low jitter performance, wide frequency range, and versatile output configurations, it is suitable for high-speed communications, consumer electronics, data acquisition, and industrial systems. Its ability to support multiple clock domains with low power consumption and flexible output options ensures that it is an ideal solution for modern, energy-efficient designs in a wide variety of applications. Whether used in servers, test equipment, or automotive systems, the CDCEL913PWR provides a robust solution for critical timing and synchronization tasks.
CDCEL913PWR Compare Parts
  • CDCEL913PWR vs CDCVF857RTBT
  • CDCEL913PWR vs CDCVF857RTBR
  • CDCEL913PWR vs CDCVF857RHATG4
  • CDCEL913PWR vs CDCVF857RHAT
  • CDCEL913PWR vs CDCVF857RHAT
  • CDCEL913PWR vs CDCVF857RHARG4
  • CDCEL913PWR vs CDCVF857RHAR
  • CDCEL913PWR vs CDCVF857GQLR
  • CDCEL913PWR vs CDCVF857DGGRG4
  • CDCEL913PWR vs CDCVF857DGGR
  • CDCEL913PWR vs CDCVF857DGGG4
  • CDCEL913PWR vs CDCVF857DGG
  • CDCEL913PWR vs CDCVF855PWRG4
  • CDCEL913PWR vs CDCVF855PWR
  • CDCEL913PWR vs CDCVF855PWG4
  • CDCEL913PWR vs CDCVF855PW
  • CDCEL913PWR vs CDCVF2510PWR
  • CDCEL913PWR vs CDCVF2510PWG4
  • CDCEL913PWR vs CDCVF2510PW
  • CDCEL913PWR vs CDCVF2510APWRG4
  • CDCEL913PWR vs CDCVF2510APWR
  • CDCEL913PWR vs CDCVF2510APW
  • CDCEL913PWR vs CDCVF2509PWRG4
  • CDCEL913PWR vs CDCVF2509PWR
  • CDCEL913PWR vs CDCVF2509PWG4
  • CDCEL913PWR vs CDCVF2509PW
  • CDCEL913PWR vs CDCVF2509APWRG4
  • CDCEL913PWR vs CDCVF2509APWR
  • CDCEL913PWR vs CDCVF2509APWG4
  • CDCEL913PWR vs CDCVF2509APW
  • CDCEL913PWR vs CDCVF25084PWRG4
  • CDCEL913PWR vs CDCVF25084PWR
  • CDCEL913PWR vs CDCVF25084PW
  • CDCEL913PWR vs CDCVF25081PWRG4
  • CDCEL913PWR vs CDCVF25081PWR
  • CDCEL913PWR vs CDCVF25081PWG4
  • CDCEL913PWR vs CDCVF25081PW
  • CDCEL913PWR vs CDCVF25081DRG4
  • CDCEL913PWR vs CDCVF25081DR
  • CDCEL913PWR vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend