☰
CDC706PW
CDC706PW
Not For New Designs
Description:  IC PLL FREQ SYNTH 20TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC706PW Datasheet
History Price: $6.78000
In Stock: 36480
CDC706PW vs CDC536DB
Part No
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Not For New Designs
Active
Type
PLL Frequency Synthesizer
PLL Clock Driver
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, Crystal
TTL
Output
LVCMOS
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:6
Differential - Input:Output
Yes/No
No/No
Frequency - Max
300MHz
100MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-TSSOP
28-SSOP