☰
CDCDB2000NPPR
CDCDB2000NPPR
Active
Description:  IC CLK BUFFER 1:20 250MHZ 80TLGA
Manufacturer:  Texas Instruments
History Price: $6.46000
In Stock: 20820
CDCDB2000NPPR vs CDCP1803RGET
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:20
1:3
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
HCSL
CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML
Output
HCSL
LVPECL
Frequency - Max
250 MHz
800 MHz
Voltage - Supply
3.135V ~ 3.465V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-VFLGA Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
80-TLGA (6x6)
24-VQFN (4x4)