☰
CDCP1803RGET
CDCP1803RGET
Active
Description:  IC CLK BUFFER 1:3 800MHZ 24VQFN
Manufacturer:  Texas Instruments
History Price: $8.81000
In Stock: 8400
CDCP1803RGET Specification
Specification
Part No
CDCP1803RGET
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits
1
Ratio - Input:Output
1:3
Differential - Input:Output
Yes/Yes
Input
CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML
Output
LVPECL
Frequency - Max
800 MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
CDCP1803RGET Related Parts
CDC1104RVKR
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDCP1803RGET Description
The Texas Instruments CDCP1803RGET is a high-performance clock buffer designed for use in various digital applications requiring precise clock signal distribution. It is particularly useful in systems where signal integrity and timing accuracy are critical. Here is a detailed introduction and specification of the CDCP1803RGET:

## Overview

The CDCP1803RGET is a low-power, high-speed clock buffer that is ideal for distributing high-frequency clock signals with minimal skew and jitter. It is designed to drive multiple clock outputs with excellent signal integrity, making it suitable for high-speed data communications, telecommunications, and other advanced electronic systems.

## Key Features

1. High-Speed Performance:
- Clock Frequency: Supports clock frequencies up to 1.5 GHz.
- Propagation Delay: Low propagation delay, typically 1.2 ns, ensuring minimal delay in clock signal distribution.

2. Signal Integrity:
- Jitter Performance: Low phase jitter, typically 80 fs RMS, ensuring stable and clean clock signals.
- Output Drive Strength: Capable of driving multiple high-speed clock lines with minimal degradation of the signal.

3. Power Efficiency:
- Low Power Consumption: Operates with a low power consumption profile, typically 600 mW.
- Power Supply Voltage: Designed to work with a single 3.3V power supply, with a tolerance of ±10%.

4. Output Configuration:
- Number of Outputs: Features 3 differential clock outputs, allowing for distribution to multiple destinations.
- Output Types: Differential outputs (LVDS) for enhanced signal quality and reduced electromagnetic interference (EMI).

5. Package and Pin Configuration:
- Package Type: Available in a 16-pin TQFP (Thin Quad Flat Package) for compact and efficient integration into circuit boards.
- Package Size: 4 x 4 mm footprint, which is suitable for space-constrained applications.

6. Temperature Range:
- Operating Temperature: Designed for operation over a wide temperature range from -40°C to +85°C, making it suitable for industrial and automotive applications.

## Specifications

- Supply Voltage (VCC): 3.3V ±10%
- Input Frequency Range: Up to 1.5 GHz
- Propagation Delay: 1.2 ns (typical)
- Phase Jitter: 80 fs RMS (typical)
- Output Drive Current: 24 mA
- Power Consumption: 600 mW (typical)
- Package: 16-pin TQFP
- Temperature Range: -40°C to +85°C

## Applications

The CDCP1803RGET is versatile and can be used in various applications, including:
- High-Speed Data Communications: To ensure accurate and reliable data transmission in communication systems.
- Telecommunications Equipment: For distributing clock signals in networking and telecom equipment.
- Consumer Electronics: In devices requiring stable and high-frequency clock signals.
- Industrial Automation: To provide precise timing and synchronization in industrial control systems.

## Conclusion

The Texas Instruments CDCP1803RGET clock buffer provides excellent performance with low propagation delay, minimal jitter, and robust output drive capabilities. Its efficient power consumption and wide temperature range make it a reliable choice for demanding applications requiring precise clock signal distribution. For detailed electrical characteristics and further information, consulting the CDCP1803RGET datasheet and application notes from Texas Instruments is recommended.

Feel free to ask if you need more details or have other questions!
CDCP1803RGET Compare Parts
  • CDCP1803RGET vs CDCVF310PWR
  • CDCP1803RGET vs CDCVF310PW
  • CDCP1803RGET vs CDCVF2310PWRG4
  • CDCP1803RGET vs CDCVF2310PWR
  • CDCP1803RGET vs CDCVF2310PWG4
  • CDCP1803RGET vs CDCVF2310PW
  • CDCP1803RGET vs CDCVF2310MPWREP
  • CDCP1803RGET vs CDCVF2310MPWEP
  • CDCP1803RGET vs CDCVF111FNRG4
  • CDCP1803RGET vs CDCVF111FNR
  • CDCP1803RGET vs CDCVF111FNG4
  • CDCP1803RGET vs CDCVF111FN
  • CDCP1803RGET vs CDCV304TPWREP
  • CDCP1803RGET vs CDCV304PWRG4
  • CDCP1803RGET vs CDCV304PWR
  • CDCP1803RGET vs CDCV304PWG4
  • CDCP1803RGET vs CDCV304PW
  • CDCP1803RGET vs CDCUN1208LPRHBT
  • CDCP1803RGET vs CDCUN1208LPRHBR
  • CDCP1803RGET vs CDCS504TPWRQ1
  • CDCP1803RGET vs CDCS503TPWRQ1
  • CDCP1803RGET vs CDCS503PWR
  • CDCP1803RGET vs CDCS503PW
  • CDCP1803RGET vs CDCP1803RTHT
  • CDCP1803RGET vs CDCP1803RTHR
  • CDCP1803RGET vs CDCP1803RGETG4
  • CDCP1803RGET vs CDCP1803RGER
  • CDCP1803RGET vs CDCP1803MRGETEP
  • CDCP1803RGET vs CDCM1804RTHT
  • CDCP1803RGET vs CDCM1804RTHR
  • CDCP1803RGET vs CDCM1804RGETG4
  • CDCP1803RGET vs CDCM1804RGET
  • CDCP1803RGET vs CDCM1804RGER
  • CDCP1803RGET vs CDCM1802RGTTG4
  • CDCP1803RGET vs CDCM1802RGTT
  • CDCP1803RGET vs CDCM1802RGTRG4
  • CDCP1803RGET vs CDCM1802RGTR
  • CDCP1803RGET vs CDCLVP215RHBT
  • CDCP1803RGET vs CDCLVP215RHBR
  • CDCP1803RGET vs CDCLVP2108RGZT
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied