Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDCDB2000NPPR
CDCDB2000NPPR
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:20 250MHZ 80TLGA
Manufacturer:
Texas Instruments
Datasheet:
CDCDB2000NPPR Datasheet
History Price: $6.46000
In Stock: 1440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCDB2000NPPR vs CDCS503PW
Part No
CDCDB2000NPPR
CDCS503PW
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Buffer/Driver, Multiplier
Number of Circuits
1
1
Ratio - Input:Output
1:20
1:1
Differential - Input:Output
Yes/Yes
No/No
Input
HCSL
LVCMOS
Output
HCSL
LVCMOS
Frequency - Max
250 MHz
108 MHz
Voltage - Supply
3.135V ~ 3.465V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-VFLGA Exposed Pad
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
80-TLGA (6x6)
8-TSSOP