Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCDLP223PW
CDCDLP223PW
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC SS CLOCK DRIVER 20TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CDCDLP223PW Datasheet
History Price: $4.53000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCDLP223PW vs CDC930DLR
Part No
CDCDLP223PW
CDC930DLR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Type
Spread Spectrum Clock Driver
-
PLL
Yes with Bypass
-
Input
Crystal
-
Output
LVTTL
-
Number of Circuits
1
-
Ratio - Input:Output
1:3
-
Differential - Input:Output
No/Yes
-
Frequency - Max
400MHz
-
Divider/Multiplier
No/No
-
Voltage - Supply
3V ~ 3.6V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
20-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
20-TSSOP
-