Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCDLP223PW
CDCDLP223PW
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC SS CLOCK DRIVER 20TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CDCDLP223PW Datasheet
History Price: $4.53000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCDLP223PW Specification
Specification
Part No
CDCDLP223PW
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Spread Spectrum Clock Driver
PLL
Yes with Bypass
Input
Crystal
Output
LVTTL
Number of Circuits
1
Ratio - Input:Output
1:3
Differential - Input:Output
No/Yes
Frequency - Max
400MHz
Divider/Multiplier
No/No
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
CDCDLP223PW PDF Datasheet
CDCDLP223PW Datasheet
Click and Download: CDCDLP223PW Datasheet
CDCDLP223PW Related Parts
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCDLP223PW Compare Parts
CDCDLP223PW vs CDCVF857RTBT
CDCDLP223PW vs CDCVF857RTBR
CDCDLP223PW vs CDCVF857RHATG4
CDCDLP223PW vs CDCVF857RHAT
CDCDLP223PW vs CDCVF857RHAT
CDCDLP223PW vs CDCVF857RHARG4
CDCDLP223PW vs CDCVF857RHAR
CDCDLP223PW vs CDCVF857GQLR
CDCDLP223PW vs CDCVF857DGGRG4
CDCDLP223PW vs CDCVF857DGGR
CDCDLP223PW vs CDCVF857DGGG4
CDCDLP223PW vs CDCVF857DGG
CDCDLP223PW vs CDCVF855PWRG4
CDCDLP223PW vs CDCVF855PWR
CDCDLP223PW vs CDCVF855PWG4
CDCDLP223PW vs CDCVF855PW
CDCDLP223PW vs CDCVF2510PWR
CDCDLP223PW vs CDCVF2510PWG4
CDCDLP223PW vs CDCVF2510PW
CDCDLP223PW vs CDCVF2510APWRG4
CDCDLP223PW vs CDCVF2510APWR
CDCDLP223PW vs CDCVF2510APW
CDCDLP223PW vs CDCVF2509PWRG4
CDCDLP223PW vs CDCVF2509PWR
CDCDLP223PW vs CDCVF2509PWG4
CDCDLP223PW vs CDCVF2509PW
CDCDLP223PW vs CDCVF2509APWRG4
CDCDLP223PW vs CDCVF2509APWR
CDCDLP223PW vs CDCVF2509APWG4
CDCDLP223PW vs CDCVF2509APW
CDCDLP223PW vs CDCVF25084PWRG4
CDCDLP223PW vs CDCVF25084PWR
CDCDLP223PW vs CDCVF25084PW
CDCDLP223PW vs CDCVF25081PWRG4
CDCDLP223PW vs CDCVF25081PWR
CDCDLP223PW vs CDCVF25081PWG4
CDCDLP223PW vs CDCVF25081PW
CDCDLP223PW vs CDCVF25081DRG4
CDCDLP223PW vs CDCVF25081DR
CDCDLP223PW vs CDCVF25081DG4
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend