Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCDLP223PW
CDCDLP223PW
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC SS CLOCK DRIVER 20TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CDCDLP223PW Datasheet
History Price: $4.53000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCDLP223PW vs CDCE421ARGET
Part No
CDCDLP223PW
CDCE421ARGET
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Type
Spread Spectrum Clock Driver
Clock Generator
PLL
Yes with Bypass
Yes
Input
Crystal
LVCMOS, Crystal
Output
LVTTL
LVDS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:3
1:1
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
400MHz
1.2GHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
20-TSSOP
24-VQFN (4x4)