☰
CDCE421ARGER
CDCE421ARGER
Active
Description:  IC CLOCK GENERATOR 24VQFN
Manufacturer:  Texas Instruments
History Price: $9.24000
In Stock: 30260
CDCE421ARGER vs CDCDLP223PW
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
Clock Generator
Spread Spectrum Clock Driver
PLL
Yes
Yes with Bypass
Input
LVCMOS, Crystal
Crystal
Output
LVDS, LVPECL
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:3
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
1.2GHz
400MHz
Divider/Multiplier
Yes/Yes
No/No
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-VQFN (4x4)
20-TSSOP