☰
CDCE421ARGER
CDCE421ARGER
Active
Description:  IC CLOCK GENERATOR 24VQFN
Manufacturer:  Texas Instruments
History Price: $9.24000
In Stock: 31920
CDCE421ARGER vs CDCE431YS
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Clock Generator
Clock Generator
PLL
Yes
Yes
Input
LVCMOS, Crystal
LVCMOS, Crystal
Output
LVDS, LVPECL
LVDS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
1.2GHz
1.2GHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Die
Supplier Device Package
24-VQFN (4x4)
Wafersale