☰
CDCE431YS
CDCE431YS
Active
Description:  IC CLOCK GENERATOR WAFERSALE
Manufacturer:  Texas Instruments
Datasheet:   CDCE431YS Datasheet
History Price: $12.07976
In Stock: 20000
CDCE431YS Specification
Specification
Part No
CDCE431YS
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes
Input
LVCMOS, Crystal
Output
LVDS, LVPECL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
1.2GHz
Divider/Multiplier
Yes/No
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Wafersale
CDCE431YS Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCE431YS Compare Parts
  • CDCE431YS vs CDCVF857RTBT
  • CDCE431YS vs CDCVF857RTBR
  • CDCE431YS vs CDCVF857RHATG4
  • CDCE431YS vs CDCVF857RHAT
  • CDCE431YS vs CDCVF857RHAT
  • CDCE431YS vs CDCVF857RHARG4
  • CDCE431YS vs CDCVF857RHAR
  • CDCE431YS vs CDCVF857GQLR
  • CDCE431YS vs CDCVF857DGGRG4
  • CDCE431YS vs CDCVF857DGGR
  • CDCE431YS vs CDCVF857DGGG4
  • CDCE431YS vs CDCVF857DGG
  • CDCE431YS vs CDCVF855PWRG4
  • CDCE431YS vs CDCVF855PWR
  • CDCE431YS vs CDCVF855PWG4
  • CDCE431YS vs CDCVF855PW
  • CDCE431YS vs CDCVF2510PWR
  • CDCE431YS vs CDCVF2510PWG4
  • CDCE431YS vs CDCVF2510PW
  • CDCE431YS vs CDCVF2510APWRG4
  • CDCE431YS vs CDCVF2510APWR
  • CDCE431YS vs CDCVF2510APW
  • CDCE431YS vs CDCVF2509PWRG4
  • CDCE431YS vs CDCVF2509PWR
  • CDCE431YS vs CDCVF2509PWG4
  • CDCE431YS vs CDCVF2509PW
  • CDCE431YS vs CDCVF2509APWRG4
  • CDCE431YS vs CDCVF2509APWR
  • CDCE431YS vs CDCVF2509APWG4
  • CDCE431YS vs CDCVF2509APW
  • CDCE431YS vs CDCVF25084PWRG4
  • CDCE431YS vs CDCVF25084PWR
  • CDCE431YS vs CDCVF25084PW
  • CDCE431YS vs CDCVF25081PWRG4
  • CDCE431YS vs CDCVF25081PWR
  • CDCE431YS vs CDCVF25081PWG4
  • CDCE431YS vs CDCVF25081PW
  • CDCE431YS vs CDCVF25081DRG4
  • CDCE431YS vs CDCVF25081DR
  • CDCE431YS vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend