☰
CDCE421ARGER
CDCE421ARGER
Active
Description:  IC CLOCK GENERATOR 24VQFN
Manufacturer:  Texas Instruments
History Price: $9.24000
In Stock: 31920
CDCE421ARGER vs CDCE949PW
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Clock Generator
PLL Clock Generator
PLL
Yes
Yes with Bypass
Input
LVCMOS, Crystal
LVCMOS, Crystal
Output
LVDS, LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:9
Differential - Input:Output
No/Yes
No/No
Frequency - Max
1.2GHz
230MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3V ~ 3.6V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-VQFN (4x4)
24-TSSOP