☰
CDCE949PW
CDCE949PW
Active
Description:  IC PLL CLOCK GENERATOR 24TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCE949PW Datasheet
History Price: $6.97000
In Stock: 22800
CDCE949PW Specification
Specification
Part No
CDCE949PW
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Clock Generator
PLL
Yes with Bypass
Input
LVCMOS, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:9
Differential - Input:Output
No/No
Frequency - Max
230MHz
Divider/Multiplier
Yes/No
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
CDCE949PW Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCE949PW Compare Parts
  • CDCE949PW vs CDCVF857RTBT
  • CDCE949PW vs CDCVF857RTBR
  • CDCE949PW vs CDCVF857RHATG4
  • CDCE949PW vs CDCVF857RHAT
  • CDCE949PW vs CDCVF857RHAT
  • CDCE949PW vs CDCVF857RHARG4
  • CDCE949PW vs CDCVF857RHAR
  • CDCE949PW vs CDCVF857GQLR
  • CDCE949PW vs CDCVF857DGGRG4
  • CDCE949PW vs CDCVF857DGGR
  • CDCE949PW vs CDCVF857DGGG4
  • CDCE949PW vs CDCVF857DGG
  • CDCE949PW vs CDCVF855PWRG4
  • CDCE949PW vs CDCVF855PWR
  • CDCE949PW vs CDCVF855PWG4
  • CDCE949PW vs CDCVF855PW
  • CDCE949PW vs CDCVF2510PWR
  • CDCE949PW vs CDCVF2510PWG4
  • CDCE949PW vs CDCVF2510PW
  • CDCE949PW vs CDCVF2510APWRG4
  • CDCE949PW vs CDCVF2510APWR
  • CDCE949PW vs CDCVF2510APW
  • CDCE949PW vs CDCVF2509PWRG4
  • CDCE949PW vs CDCVF2509PWR
  • CDCE949PW vs CDCVF2509PWG4
  • CDCE949PW vs CDCVF2509PW
  • CDCE949PW vs CDCVF2509APWRG4
  • CDCE949PW vs CDCVF2509APWR
  • CDCE949PW vs CDCVF2509APWG4
  • CDCE949PW vs CDCVF2509APW
  • CDCE949PW vs CDCVF25084PWRG4
  • CDCE949PW vs CDCVF25084PWR
  • CDCE949PW vs CDCVF25084PW
  • CDCE949PW vs CDCVF25081PWRG4
  • CDCE949PW vs CDCVF25081PWR
  • CDCE949PW vs CDCVF25081PWG4
  • CDCE949PW vs CDCVF25081PW
  • CDCE949PW vs CDCVF25081DRG4
  • CDCE949PW vs CDCVF25081DR
  • CDCE949PW vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend