Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCE421ARGER
CDCE421ARGER
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 24VQFN
Manufacturer:
Texas Instruments
Datasheet:
CDCE421ARGER Datasheet
History Price: $9.24000
In Stock: 31920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCE421ARGER vs CDCEL824PWR
Part No
CDCE421ARGER
CDCEL824PWR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Clock Generator
-
PLL
Yes
Yes with Bypass
Input
LVCMOS, Crystal
LVCMOS, Crystal
Output
LVDS, LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:4
Differential - Input:Output
No/Yes
No/No
Frequency - Max
1.2GHz
201MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3V ~ 3.6V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-VQFN (4x4)
16-TSSOP