Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCEL824PWR
CDCEL824PWR
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC 2PLL VCXO CLK SYNTH 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CDCEL824PWR Datasheet
History Price: $1.15500
In Stock: 17760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCEL824PWR Specification
Specification
Part No
CDCEL824PWR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
Yes with Bypass
Input
LVCMOS, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Frequency - Max
201MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
CDCEL824PWR PDF Datasheet
CDCEL824PWR Datasheet
Click and Download: CDCEL824PWR Datasheet
CDCEL824PWR Related Parts
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCEL824PWR Compare Parts
CDCEL824PWR vs CDCVF857RTBT
CDCEL824PWR vs CDCVF857RTBR
CDCEL824PWR vs CDCVF857RHATG4
CDCEL824PWR vs CDCVF857RHAT
CDCEL824PWR vs CDCVF857RHAT
CDCEL824PWR vs CDCVF857RHARG4
CDCEL824PWR vs CDCVF857RHAR
CDCEL824PWR vs CDCVF857GQLR
CDCEL824PWR vs CDCVF857DGGRG4
CDCEL824PWR vs CDCVF857DGGR
CDCEL824PWR vs CDCVF857DGGG4
CDCEL824PWR vs CDCVF857DGG
CDCEL824PWR vs CDCVF855PWRG4
CDCEL824PWR vs CDCVF855PWR
CDCEL824PWR vs CDCVF855PWG4
CDCEL824PWR vs CDCVF855PW
CDCEL824PWR vs CDCVF2510PWR
CDCEL824PWR vs CDCVF2510PWG4
CDCEL824PWR vs CDCVF2510PW
CDCEL824PWR vs CDCVF2510APWRG4
CDCEL824PWR vs CDCVF2510APWR
CDCEL824PWR vs CDCVF2510APW
CDCEL824PWR vs CDCVF2509PWRG4
CDCEL824PWR vs CDCVF2509PWR
CDCEL824PWR vs CDCVF2509PWG4
CDCEL824PWR vs CDCVF2509PW
CDCEL824PWR vs CDCVF2509APWRG4
CDCEL824PWR vs CDCVF2509APWR
CDCEL824PWR vs CDCVF2509APWG4
CDCEL824PWR vs CDCVF2509APW
CDCEL824PWR vs CDCVF25084PWRG4
CDCEL824PWR vs CDCVF25084PWR
CDCEL824PWR vs CDCVF25084PW
CDCEL824PWR vs CDCVF25081PWRG4
CDCEL824PWR vs CDCVF25081PWR
CDCEL824PWR vs CDCVF25081PWG4
CDCEL824PWR vs CDCVF25081PW
CDCEL824PWR vs CDCVF25081DRG4
CDCEL824PWR vs CDCVF25081DR
CDCEL824PWR vs CDCVF25081DG4
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend