☰
CDCE421ARGET
CDCE421ARGET
Active
Description:  IC CLOCK GENERATOR 24VQFN
Manufacturer:  Texas Instruments
History Price: $12.14504
In Stock: 25040
CDCE421ARGET vs CDCVF857RTBR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Clock Generator
PLL Clock Driver
PLL
Yes
Yes with Bypass
Input
LVCMOS, Crystal
SSTL-2
Output
LVDS, LVPECL
SSTL-2
Number of Circuits
1
1
Ratio - Input:Output
1:1
2:11
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
1.2GHz
220MHz
Divider/Multiplier
Yes/Yes
No/No
Voltage - Supply
3V ~ 3.6V
2.3V ~ 2.7V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
40-VQFN (6x6)