Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCVF857RTBR
CDCVF857RTBR
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL CLOCK DRIVER 40VQFN
Manufacturer:
Texas Instruments
Datasheet:
CDCVF857RTBR Datasheet
History Price: $4.80000
In Stock: 8240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCVF857RTBR Specification
Specification
Part No
CDCVF857RTBR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Clock Driver
PLL
Yes with Bypass
Input
SSTL-2
Output
SSTL-2
Number of Circuits
1
Ratio - Input:Output
2:11
Differential - Input:Output
Yes/Yes
Frequency - Max
220MHz
Divider/Multiplier
No/No
Voltage - Supply
2.3V ~ 2.7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-VQFN (6x6)
CDCVF857RTBR PDF Datasheet
CDCVF857RTBR Datasheet
Click and Download: CDCVF857RTBR Datasheet
CDCVF857RTBR Related Parts
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCVF857RTBR Compare Parts
CDCVF857RTBR vs CDCVF857RTBT
CDCVF857RTBR vs CDCVF857RHATG4
CDCVF857RTBR vs CDCVF857RHAT
CDCVF857RTBR vs CDCVF857RHAT
CDCVF857RTBR vs CDCVF857RHARG4
CDCVF857RTBR vs CDCVF857RHAR
CDCVF857RTBR vs CDCVF857GQLR
CDCVF857RTBR vs CDCVF857DGGRG4
CDCVF857RTBR vs CDCVF857DGGR
CDCVF857RTBR vs CDCVF857DGGG4
CDCVF857RTBR vs CDCVF857DGG
CDCVF857RTBR vs CDCVF855PWRG4
CDCVF857RTBR vs CDCVF855PWR
CDCVF857RTBR vs CDCVF855PWG4
CDCVF857RTBR vs CDCVF855PW
CDCVF857RTBR vs CDCVF2510PWR
CDCVF857RTBR vs CDCVF2510PWG4
CDCVF857RTBR vs CDCVF2510PW
CDCVF857RTBR vs CDCVF2510APWRG4
CDCVF857RTBR vs CDCVF2510APWR
CDCVF857RTBR vs CDCVF2510APW
CDCVF857RTBR vs CDCVF2509PWRG4
CDCVF857RTBR vs CDCVF2509PWR
CDCVF857RTBR vs CDCVF2509PWG4
CDCVF857RTBR vs CDCVF2509PW
CDCVF857RTBR vs CDCVF2509APWRG4
CDCVF857RTBR vs CDCVF2509APWR
CDCVF857RTBR vs CDCVF2509APWG4
CDCVF857RTBR vs CDCVF2509APW
CDCVF857RTBR vs CDCVF25084PWRG4
CDCVF857RTBR vs CDCVF25084PWR
CDCVF857RTBR vs CDCVF25084PW
CDCVF857RTBR vs CDCVF25081PWRG4
CDCVF857RTBR vs CDCVF25081PWR
CDCVF857RTBR vs CDCVF25081PWG4
CDCVF857RTBR vs CDCVF25081PW
CDCVF857RTBR vs CDCVF25081DRG4
CDCVF857RTBR vs CDCVF25081DR
CDCVF857RTBR vs CDCVF25081DG4
CDCVF857RTBR vs CDCVF25081D
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you