Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCE421YS
CDCE421YS
Discontinued
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR WAFERSALE
Manufacturer:
Texas Instruments
Datasheet:
CDCE421YS Datasheet
History Price: $9.34000
In Stock: 33760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCE421YS vs CDC2536DB
Part No
CDCE421YS
CDC2536DB
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Bulk or Tube
Status
Discontinued
Active
Type
Clock Generator
PLL Clock Driver
PLL
Yes
Yes with Bypass
Input
LVCMOS, Crystal
LVTTL
Output
LVDS, LVPECL
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:6
Differential - Input:Output
No/Yes
No/No
Frequency - Max
1.2GHz
100MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
Wafersale
28-SSOP