Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCE421YS
CDCE421YS
Discontinued
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR WAFERSALE
Manufacturer:
Texas Instruments
Datasheet:
CDCE421YS Datasheet
History Price: $9.34000
In Stock: 240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCE421YS Specification
Specification
Part No
CDCE421YS
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes
Input
LVCMOS, Crystal
Output
LVDS, LVPECL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
1.2GHz
Divider/Multiplier
Yes/No
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Wafersale
CDCE421YS PDF Datasheet
CDCE421YS Datasheet
Click and Download: CDCE421YS Datasheet
CDCE421YS Related Parts
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCE421YS Compare Parts
CDCE421YS vs CDCVF857RTBT
CDCE421YS vs CDCVF857RTBR
CDCE421YS vs CDCVF857RHATG4
CDCE421YS vs CDCVF857RHAT
CDCE421YS vs CDCVF857RHAT
CDCE421YS vs CDCVF857RHARG4
CDCE421YS vs CDCVF857RHAR
CDCE421YS vs CDCVF857GQLR
CDCE421YS vs CDCVF857DGGRG4
CDCE421YS vs CDCVF857DGGR
CDCE421YS vs CDCVF857DGGG4
CDCE421YS vs CDCVF857DGG
CDCE421YS vs CDCVF855PWRG4
CDCE421YS vs CDCVF855PWR
CDCE421YS vs CDCVF855PWG4
CDCE421YS vs CDCVF855PW
CDCE421YS vs CDCVF2510PWR
CDCE421YS vs CDCVF2510PWG4
CDCE421YS vs CDCVF2510PW
CDCE421YS vs CDCVF2510APWRG4
CDCE421YS vs CDCVF2510APWR
CDCE421YS vs CDCVF2510APW
CDCE421YS vs CDCVF2509PWRG4
CDCE421YS vs CDCVF2509PWR
CDCE421YS vs CDCVF2509PWG4
CDCE421YS vs CDCVF2509PW
CDCE421YS vs CDCVF2509APWRG4
CDCE421YS vs CDCVF2509APWR
CDCE421YS vs CDCVF2509APWG4
CDCE421YS vs CDCVF2509APW
CDCE421YS vs CDCVF25084PWRG4
CDCE421YS vs CDCVF25084PWR
CDCE421YS vs CDCVF25084PW
CDCE421YS vs CDCVF25081PWRG4
CDCE421YS vs CDCVF25081PWR
CDCE421YS vs CDCVF25081PWG4
CDCE421YS vs CDCVF25081PW
CDCE421YS vs CDCVF25081DRG4
CDCE421YS vs CDCVF25081DR
CDCE421YS vs CDCVF25081DG4
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend