Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCE421YS
CDCE421YS
Discontinued
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR WAFERSALE
Manufacturer:
Texas Instruments
Datasheet:
CDCE421YS Datasheet
History Price: $9.34000
In Stock: 33760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCE421YS vs CDCE72010RGCT
Part No
CDCE421YS
CDCE72010RGCT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Discontinued
Active
Type
Clock Generator
Clock Synchronizer, Fanout (Distribution), Jitter Cleaner
PLL
Yes
Yes
Input
LVCMOS, Crystal
LVCMOS, LVDS, LVPECL
Output
LVDS, LVPECL
LVCMOS, LVDS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:1
3:20
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
1.2GHz
1.5GHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
64-VFQFN Exposed Pad
Supplier Device Package
Wafersale
64-VQFN (9x9)