☰
CDCE62002RHBR
CDCE62002RHBR
Active
Description:  IC CLOCK GENERATOR 32VQFN
Manufacturer:  Texas Instruments
History Price: $4.29000
In Stock: 18860
CDCE62002RHBR vs CDC536DB
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
Clock Generator
PLL Clock Driver
PLL
Yes
Yes with Bypass
Input
LVCMOS, LVDS, LVPECL, Crystal
TTL
Output
LVCMOS, LVDS, LVPECL
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
2:2
1:6
Differential - Input:Output
Yes/Yes
No/No
Frequency - Max
1.175GHz
100MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
32-VQFN (5x5)
28-SSOP