Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCE72010RGCT
CDCE72010RGCT
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK SYNCHRONIZER 64VQFN
Manufacturer:
Texas Instruments
Datasheet:
CDCE72010RGCT Datasheet
History Price: $20.95000
In Stock: 3040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCE72010RGCT vs CDC536DB
Part No
CDCE72010RGCT
CDC536DB
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
Clock Synchronizer, Fanout (Distribution), Jitter Cleaner
PLL Clock Driver
PLL
Yes
Yes with Bypass
Input
LVCMOS, LVDS, LVPECL
TTL
Output
LVCMOS, LVDS, LVPECL
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
3:20
1:6
Differential - Input:Output
Yes/Yes
No/No
Frequency - Max
1.5GHz
100MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
64-VQFN (9x9)
28-SSOP