☰
CDCE72010RGCT
CDCE72010RGCT
Active
Description:  IC CLOCK SYNCHRONIZER 64VQFN
Manufacturer:  Texas Instruments
History Price: $20.95000
In Stock: 10620
CDCE72010RGCT vs CDCEL913PWR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Clock Synchronizer, Fanout (Distribution), Jitter Cleaner
PLL Clock Synthesizer
PLL
Yes
Yes with Bypass
Input
LVCMOS, LVDS, LVPECL
LVCMOS, Crystal
Output
LVCMOS, LVDS, LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
3:20
1:3
Differential - Input:Output
Yes/Yes
No/No
Frequency - Max
1.5GHz
230MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
64-VQFN (9x9)
14-TSSOP