☰
CDCE913PW
CDCE913PW
Active
Description:  IC SS CLOCK DRIVER 14TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCE913PW Datasheet
History Price: $5.46000
In Stock: 49840
CDCE913PW vs CDC930DLR
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Spread Spectrum Clock Driver
-
PLL
Yes with Bypass
-
Input
LVCMOS, Crystal
-
Output
LVCMOS
-
Number of Circuits
1
-
Ratio - Input:Output
1:3
-
Differential - Input:Output
No/No
-
Frequency - Max
230MHz
-
Divider/Multiplier
Yes/Yes
-
Voltage - Supply
1.7V ~ 1.9V, 2.3V ~ 3.6V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
14-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
14-TSSOP
-