Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCE913PWR
CDCE913PWR
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC SS CLOCK DRIVER 14TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CDCE913PWR Datasheet
History Price: $4.55000
In Stock: 36240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCE913PWR vs CDC930DLR
Part No
CDCE913PWR
CDC930DLR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Spread Spectrum Clock Driver
-
PLL
Yes with Bypass
-
Input
LVCMOS, Crystal
-
Output
LVCMOS
-
Number of Circuits
1
-
Ratio - Input:Output
1:3
-
Differential - Input:Output
No/No
-
Frequency - Max
230MHz
-
Divider/Multiplier
Yes/Yes
-
Voltage - Supply
1.7V ~ 1.9V, 2.3V ~ 3.6V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
14-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
14-TSSOP
-