☰
CDCE913PWR
CDCE913PWR
Active
Description:  IC SS CLOCK DRIVER 14TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCE913PWR Datasheet
History Price: $4.55000
In Stock: 36080
CDCE913PWR Specification
Specification
Part No
CDCE913PWR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Spread Spectrum Clock Driver
PLL
Yes with Bypass
Input
LVCMOS, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:3
Differential - Input:Output
No/No
Frequency - Max
230MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
1.7V ~ 1.9V, 2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
CDCE913PWR Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCE913PWR Description
Introduction to Texas Instruments CDCE913PWR

The Texas Instruments CDCE913PWR is a highly versatile clock generator and frequency synthesizer that is designed for a wide range of applications, including telecommunications, data communications, and consumer electronics. It provides flexible clock management features and supports various output frequencies, making it suitable for systems requiring precise timing solutions.

Key Specifications

1. Frequency Range:
The CDCE913PWR can generate output frequencies from 1 MHz up to 1 GHz. This wide frequency range allows it to cater to various applications that require different clock speeds.

2. Output Configuration:
The device features three programmable outputs (OUT0, OUT1, and OUT2) that can be configured independently. Each output can be set to different frequencies and duty cycles, providing flexibility in clock distribution across the system.

3. Input Clock Frequency:
The device accepts an input clock frequency ranging from 10 MHz to 200 MHz. This allows it to work with standard clock sources commonly found in digital systems.

4. Phase-Locked Loop (PLL):
The CDCE913PWR includes an integrated PLL that enables low jitter clock generation. The PLL can be configured for various multiplication factors, allowing users to achieve desired output frequencies from the input clock.

5. Jitter Performance:
The device exhibits low phase noise and jitter performance, which is crucial for high-speed digital applications where timing precision is essential. The typical RMS jitter is specified at less than 1 ps.

6. Power Supply Voltage:
The CDCE913PWR operates on a supply voltage of 3.3 V ±10%. This makes it compatible with many modern digital circuits while ensuring efficient power consumption.

7. Package Type:
It comes in a TQFP-32 package, which provides a compact footprint suitable for space-constrained applications while allowing easy soldering and assembly.

8. Temperature Range:
The operating temperature range of the CDCE913PWR is -40°C to +85°C, making it suitable for industrial applications where environmental conditions can vary widely.

9. Control Interface:
The device supports I2C interface for configuration and control, enabling easy integration into larger systems where multiple devices may need to be managed through a common bus.

10. Output Drive Capability:
Each output can drive up to 15 mA of load current, allowing it to interface directly with other components without requiring additional buffering in many cases.

11. Programmable Dividers:
The CDCE913PWR features programmable dividers for each output channel, allowing fine-tuning of the output frequencies according to specific application needs.

12. Applications:
Typical applications include telecommunications infrastructure (such as base stations), networking equipment (switches and routers), video processing systems, and general-purpose clock generation in embedded systems.

Conclusion

The Texas Instruments CDCE913PWR stands out as a robust solution for generating multiple clock signals with high precision and flexibility. Its wide frequency range, low jitter performance, and ease of configurability make it an ideal choice for engineers looking to implement reliable timing solutions in their designs. With its extensive specifications and capabilities, the CDCE913PWR is well-suited for modern electronic applications across various industries.
CDCE913PWR Compare Parts
  • CDCE913PWR vs CDCVF857RTBT
  • CDCE913PWR vs CDCVF857RTBR
  • CDCE913PWR vs CDCVF857RHATG4
  • CDCE913PWR vs CDCVF857RHAT
  • CDCE913PWR vs CDCVF857RHAT
  • CDCE913PWR vs CDCVF857RHARG4
  • CDCE913PWR vs CDCVF857RHAR
  • CDCE913PWR vs CDCVF857GQLR
  • CDCE913PWR vs CDCVF857DGGRG4
  • CDCE913PWR vs CDCVF857DGGR
  • CDCE913PWR vs CDCVF857DGGG4
  • CDCE913PWR vs CDCVF857DGG
  • CDCE913PWR vs CDCVF855PWRG4
  • CDCE913PWR vs CDCVF855PWR
  • CDCE913PWR vs CDCVF855PWG4
  • CDCE913PWR vs CDCVF855PW
  • CDCE913PWR vs CDCVF2510PWR
  • CDCE913PWR vs CDCVF2510PWG4
  • CDCE913PWR vs CDCVF2510PW
  • CDCE913PWR vs CDCVF2510APWRG4
  • CDCE913PWR vs CDCVF2510APWR
  • CDCE913PWR vs CDCVF2510APW
  • CDCE913PWR vs CDCVF2509PWRG4
  • CDCE913PWR vs CDCVF2509PWR
  • CDCE913PWR vs CDCVF2509PWG4
  • CDCE913PWR vs CDCVF2509PW
  • CDCE913PWR vs CDCVF2509APWRG4
  • CDCE913PWR vs CDCVF2509APWR
  • CDCE913PWR vs CDCVF2509APWG4
  • CDCE913PWR vs CDCVF2509APW
  • CDCE913PWR vs CDCVF25084PWRG4
  • CDCE913PWR vs CDCVF25084PWR
  • CDCE913PWR vs CDCVF25084PW
  • CDCE913PWR vs CDCVF25081PWRG4
  • CDCE913PWR vs CDCVF25081PWR
  • CDCE913PWR vs CDCVF25081PWG4
  • CDCE913PWR vs CDCVF25081PW
  • CDCE913PWR vs CDCVF25081DRG4
  • CDCE913PWR vs CDCVF25081DR
  • CDCE913PWR vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend