☰
CDCEL925PW
CDCEL925PW
Active
Description:  IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCEL925PW Datasheet
History Price: $5.34000
In Stock: 33360
CDCEL925PW vs CDCE421ARGET
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Clock/Frequency Synthesizer
Clock Generator
PLL
Yes with Bypass
Yes
Input
LVCMOS, Crystal
LVCMOS, Crystal
Output
LVCMOS
LVDS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:5
1:1
Differential - Input:Output
No/No
No/Yes
Frequency - Max
230MHz
1.2GHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
1.7V ~ 1.9V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
24-VQFN (4x4)