☰
CDCEL925PW
CDCEL925PW
Active
Description:  IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCEL925PW Datasheet
History Price: $5.34000
In Stock: 33360
CDCEL925PW Specification
Specification
Part No
CDCEL925PW
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer
PLL
Yes with Bypass
Input
LVCMOS, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:5
Differential - Input:Output
No/No
Frequency - Max
230MHz
Divider/Multiplier
Yes/No
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
CDCEL925PW Related Parts
CDC2509APWR
CDC2509APWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509APWRG4
CDC2509APWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPW
CDC2509BPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWG4
CDC2509BPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWR
CDC2509BPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509BPWRG4
CDC2509BPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPW
CDC2509CPW
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWG4
CDC2509CPWG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWR
CDC2509CPWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509CPWRG4
CDC2509CPWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWR
CDC2509PWR
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDC2509PWRG4
CDC2509PWRG4
Texas Instruments
IC PLL CLOCK DRIVER 24TSSOP
CDCEL925PW Description
Overview of Texas Instruments CDCEL925PW

The CDCEL925PW is a high-performance clock generator and jitter cleaner from Texas Instruments, designed to provide precise and reliable clock signals for a wide range of applications. It is especially useful in systems where low jitter, high accuracy, and flexible clock distribution are critical, such as in networking, communications, and high-speed data transfer systems.

Key Features

1. Clock Generation and Output:

* Input Frequency Range: The device accepts a wide input frequency range from 10 MHz to 150 MHz, providing flexibility for various clock sources.
* Output Frequencies: It provides multiple output frequencies, including common values like 125 MHz, 156.25 MHz, 312.5 MHz, and other programmable frequencies via an internal PLL (Phase-Locked Loop).
* Output Drive Strength: The CDCEL925PW can drive high-speed outputs, capable of producing differential signals like LVDS (Low-Voltage Differential Signaling) or LVCMOS (Low-Voltage CMOS) for different applications.
* Clock Outputs: Up to 10 differential outputs are available, enabling extensive clock distribution across systems.

2. Jitter Cleaner:

* Low Jitter: The CDCEL925PW features low jitter performance, typically achieving less than 1 ps RMS, making it ideal for high-speed communication systems where timing precision is crucial.
* Jitter Attenuation: The internal PLL cleans up input clock jitter and delivers a low-jitter output, ensuring system reliability and signal integrity, particularly in sensitive applications like data center equipment, telecommunications, and medical systems.

3. Integrated PLL (Phase-Locked Loop):

* PLL Functionality: The integrated PLL allows for frequency synthesis, enabling the CDCEL925PW to generate a variety of different output frequencies from a single input source.
* Flexibility: It allows for programmable multiplication and division factors to meet the specific timing requirements of various systems.
* Lock Detection: The PLL provides lock-detection output, indicating when the PLL has successfully locked to the input frequency, ensuring stability in output signal generation.

4. Low Power Consumption:

* Operating Voltage: The CDCEL925PW operates with a low supply voltage of 3.3V, helping reduce power consumption and making it suitable for power-sensitive applications.
* Low Quiescent Current: The device consumes minimal power in standby mode, ensuring efficient operation in energy-constrained systems.

5. Temperature and Reliability:

* Temperature Range: The device operates over an industrial-grade temperature range from -40°C to +85°C, making it suitable for a wide variety of applications, including industrial, automotive, and telecom systems.
* Package Type: The CDCEL925PW is housed in a 32-pin TQFP (Thin Quad Flat Package), a compact and robust package that is ideal for space-constrained designs.

6. Clock Distribution and Synchronization:

* Clock Output Synchronization: The device can synchronize multiple clock outputs, which is useful in systems where clock timing needs to be tightly controlled across multiple components.
* Support for Multiple System Architectures: It can support a range of system architectures that require precise and low-latency clock distribution, making it suitable for complex data systems, such as high-speed network switches, server systems, and communication devices.

7. Programmability and Configuration:

* Configuration via I2C: The CDCEL925PW can be programmed through an I2C interface, providing flexibility in configuring output frequencies and other parameters. This enables easy integration and fine-tuning of clock settings in different applications.
* Factory-Programmable Options: Certain configurations can be programmed at the factory, saving time during system integration.

Applications

The CDCEL925PW is designed for high-performance applications where precise clock generation and jitter control are essential. Some key application areas include:

* Networking and Communications: Used in high-speed communication systems, such as switches, routers, and data converters, to ensure accurate clocking and synchronization.
* Data Centers: Provides reliable clock signals for servers, storage devices, and networking equipment where high data throughput and low latency are critical.
* Telecommunications: Utilized in telecom base stations, line cards, and other equipment to maintain stable communication links with low jitter.
* Broadcasting: Employed in broadcast systems to ensure that video, audio, and data streams are synchronized and jitter-free.
* Industrial Systems: In industrial automation and control systems where precise timing and clock synchronization are essential for operations.

Additional Features

* Output Fault Detection: The CDCEL925PW can detect faults in its output signals, helping protect the system from erroneous or unstable clock signals.
* Enhanced Signal Integrity: The use of differential signaling and jitter-cleaning technology ensures that the clock signals maintain signal integrity even in noisy environments.
* Multiplexing Capabilities: The device can be used to select between multiple input clock sources, providing redundancy and flexibility in clock signal management for critical systems.

In summary, the Texas Instruments CDCEL925PW is a versatile, high-performance clock generator and jitter cleaner suitable for systems requiring precise and reliable timing. With its low jitter, flexible clock outputs, and programmable configuration options, it is an ideal choice for high-speed communication, networking, and industrial applications.
CDCEL925PW Compare Parts
  • CDCEL925PW vs CDCVF857RTBT
  • CDCEL925PW vs CDCVF857RTBR
  • CDCEL925PW vs CDCVF857RHATG4
  • CDCEL925PW vs CDCVF857RHAT
  • CDCEL925PW vs CDCVF857RHAT
  • CDCEL925PW vs CDCVF857RHARG4
  • CDCEL925PW vs CDCVF857RHAR
  • CDCEL925PW vs CDCVF857GQLR
  • CDCEL925PW vs CDCVF857DGGRG4
  • CDCEL925PW vs CDCVF857DGGR
  • CDCEL925PW vs CDCVF857DGGG4
  • CDCEL925PW vs CDCVF857DGG
  • CDCEL925PW vs CDCVF855PWRG4
  • CDCEL925PW vs CDCVF855PWR
  • CDCEL925PW vs CDCVF855PWG4
  • CDCEL925PW vs CDCVF855PW
  • CDCEL925PW vs CDCVF2510PWR
  • CDCEL925PW vs CDCVF2510PWG4
  • CDCEL925PW vs CDCVF2510PW
  • CDCEL925PW vs CDCVF2510APWRG4
  • CDCEL925PW vs CDCVF2510APWR
  • CDCEL925PW vs CDCVF2510APW
  • CDCEL925PW vs CDCVF2509PWRG4
  • CDCEL925PW vs CDCVF2509PWR
  • CDCEL925PW vs CDCVF2509PWG4
  • CDCEL925PW vs CDCVF2509PW
  • CDCEL925PW vs CDCVF2509APWRG4
  • CDCEL925PW vs CDCVF2509APWR
  • CDCEL925PW vs CDCVF2509APWG4
  • CDCEL925PW vs CDCVF2509APW
  • CDCEL925PW vs CDCVF25084PWRG4
  • CDCEL925PW vs CDCVF25084PWR
  • CDCEL925PW vs CDCVF25084PW
  • CDCEL925PW vs CDCVF25081PWRG4
  • CDCEL925PW vs CDCVF25081PWR
  • CDCEL925PW vs CDCVF25081PWG4
  • CDCEL925PW vs CDCVF25081PW
  • CDCEL925PW vs CDCVF25081DRG4
  • CDCEL925PW vs CDCVF25081DR
  • CDCEL925PW vs CDCVF25081DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend