☰
CDCS501PW
CDCS501PW
Active
Description:  IC SS CLOCK DRIVER 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCS501PW Datasheet
History Price: $1.66000
In Stock: 9260
CDCS501PW vs CDC536DB
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Type
Spread Spectrum Clock Driver
PLL Clock Driver
PLL
No
Yes with Bypass
Input
LVCMOS
TTL
Output
LVCMOS
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:6
Differential - Input:Output
No/No
No/No
Frequency - Max
108MHz
100MHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-TSSOP
28-SSOP