Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCS502PW
CDCS502PW
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC SS CLOCK DRIVER 8TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CDCS502PW Datasheet
History Price: $1.49000
In Stock: 26980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCS502PW vs CDC536DB
Part No
CDCS502PW
CDC536DB
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Type
Spread Spectrum Clock Driver
PLL Clock Driver
PLL
No
Yes with Bypass
Input
Crystal
TTL
Output
LVCMOS
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:6
Differential - Input:Output
No/No
No/No
Frequency - Max
108MHz
100MHz
Divider/Multiplier
No/Yes
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-TSSOP
28-SSOP