Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Texas Instruments CDCU877RTBT
CDCU877RTBT
Obsolete
Clock/Timing - Application Specific
Description:
IC PLL CLOCK DRIVER 1.8V 40-QFN
Manufacturer:
Texas Instruments
Datasheet:
CDCU877RTBT Datasheet
History Price: $4.55000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDCU877RTBT vs CDC960DLR
Part No
CDCU877RTBT
CDC960DLR
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Memory, DDR2
AMD CPU
Input
SSTL-18
Crystal
Output
SSTL-18
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:10
1:17
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
400MHz
200MHz
Voltage - Supply
1.7V ~ 1.9V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
40-VQFN (6x6)
48-SSOP